DigiKey Datasheets for Snap Action Switches

Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 18
Product Name Notes
IMERSION-PROOF BASIC SWITCH
MINIATURE BASIC SWITCH
SEALED SWITCH PCB PIN PLUNGER
SUBMINIATURE BASIC SWITCH
SWITCH BASIC SPDT 5A SEALED
SWITCH SNAP ACT DPST-NO 5A 125V
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPDT 100MA 30V
SWITCH SNAP ACT SPDT 500MA 125V
SWITCH SNAP ACT SPDT 500MA 30V
SWITCH SNAP ACT SPST-NC 2A 250V
SWITCH SNAP ACT SPST-NC 3A 125V
SWITCH SNAP ACT SPST-NC 5A 125V
SWITCH SNAP ACT SPST-NO 1MA 6V
SWITCH SNAP ACT SPST-NO 2A 250V
SWITCH SNAP ACT SPST-NO 3A 125V
SWITCH SNAP ACT SPST-NO 5A 125V
SWITCH SNAP ACTION SPDT 10A 250V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 2A 250V
SWITCH SNAP ACTION SPDT 3A 125V
SWITCH SNAP ACTION SPDT 50MA 30V
SWITCH SNAP ACTION SPDT 5A 125V
SWITCH SNAP ACTION
SWITCH SNAP SPST-NC 100MA 125V
SWITCH SNAP SPST-NO 100MA 125V
SWITCH SNAP SPST-NO 100MA 30V
SWITCH SNAP SPST-NO 250MA 100V
SWITCH

<< Prev Next >>