Panasonic Snap Action, Limit Switches ASQ10620

Description
SWITCH SNAP SPST-NC 100MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP SPST-NC 100MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-6528-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-6528-ND
Snap Action, Limit Switches 255-6528-ND
SWITCH SNAP SPST-NC 100MA 30V

SWITCH SNAP SPST-NC 100MA 30V

Buy Now Datasheet
Microswitch, Spst-Nc, Pin Plunger, Wire Leaded, 100 Ma Rohs Compliant Panasonic - 92T0646 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spst-Nc, Pin Plunger, Wire Leaded, 100 Ma Rohs Compliant Panasonic
92T0646
Microswitch, Spst-Nc, Pin Plunger, Wire Leaded, 100 Ma Rohs Compliant Panasonic 92T0646
Microswitch, SPST-NC, Pin Plunger, Wire Leaded, 100 mA RoHS Compliant: Yes

Microswitch, SPST-NC, Pin Plunger, Wire Leaded, 100 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 255-6528-ND 92T0646
Product Name Snap Action, Limit Switches Microswitch, Spst-Nc, Pin Plunger, Wire Leaded, 100 Ma Rohs Compliant Panasonic
Actuator Style Round (Pin Plunger)
Features Dustproof
Standards and Certifications RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Snap Action Switches - K2015746 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Micro Switches - 7972520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 6.53 oz (1.81 N)
View Details