C&K Components Snap Action, Limit Switches ADPDC2P04AY

Description
SWITCH SNAP ACT DPST-NO 15A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT DPST-NO 15A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - ADPDC2P04AY-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
ADPDC2P04AY-ND
Snap Action, Limit Switches ADPDC2P04AY-ND
SWITCH SNAP ACT DPST-NO 15A 125V

SWITCH SNAP ACT DPST-NO 15A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ADPDC2P04AY
Basic / Snap Action Switches ADPDC2P04AY
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number ADPDC2P04AY-ND ADPDC2P04AY
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Operating Temp -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Double Pole, Single Throw (DPST)
Configuration Normally Open (NO)
Maximum Current 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 7972494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 9.98 oz (2.78 N)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2FD Dust Proof Ultra Subminiature Basic Switch - D2FD-01L0-1T - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Features Dustproof
View Details
3 suppliers