C&K Components Snap Action, Limit Switches ASKHF3T04AC

Description
SWITCH SNAP ACTION SPDT 25A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 25A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN9948-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN9948-ND
Snap Action, Limit Switches CKN9948-ND
SWITCH SNAP ACTION SPDT 25A 125V

SWITCH SNAP ACTION SPDT 25A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ASKHF3T04AC
Basic / Snap Action Switches ASKHF3T04AC
Basic / Snap Action Switches General Purp Snap Acting A-Series

Basic / Snap Action Switches General Purp Snap Acting A-Series

Buy Now Datasheet
Snap C&k Components - 34AH5801 - Newark, An Avnet Company
Chicago, IL, United States
Snap C&k Components
34AH5801
Snap C&k Components 34AH5801
SNAP

SNAP

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number CKN9948-ND ASKHF3T04AC 34AH5801
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Snap C&k Components
Actuator Style Lever Style Lever
Operating Temp -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 2 to 25 amps 25 amps
Actuating Force 3.99 oz (1.11 N) 20.14 oz (5.6 N)
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 2496846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action, Limit Switches - 450-SAJSX2XPP0180SDTFBQ-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Features Dustproof
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-A053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details