C&K Components Snap Action, Limit Switches ADPDC2P04AC

Description
SWITCH SNAP ACTION DPDT 15A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION DPDT 15A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN10090-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10090-ND
Snap Action, Limit Switches CKN10090-ND
SWITCH SNAP ACTION DPDT 15A 125V

SWITCH SNAP ACTION DPDT 15A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ADPDC2P04AC
Basic / Snap Action Switches ADPDC2P04AC
Basic / Snap Action Switches DPDT 15A .250" QC

Basic / Snap Action Switches DPDT 15A .250" QC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number CKN10090-ND ADPDC2P04AC
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Operating Temp -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
Maximum Current 15 amps 15 amps
Actuating Force 29.99 oz (8.34 N) 2.88 oz (0.8000 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K2017795 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details