- Trained on our vast library of engineering resources.

Honeywell Sensing & IoT BE Series Standard Basic Switch, Single Pole Double Throw Circuitry, 25 A at 250 Vac, Simulated Roller Lever Actuator, 1,67 N [6 oz] Operating Foce, Screw Termination, Silver Contacts, UL, CSA BE-2RV5-A2

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BE Series Standard Basic Switch, Single Pole Double Throw Circuitry, 25 A at 250 Vac, Simulated Roller Lever Actuator, 1,67 N [6 oz] Operating Foce, Screw Termination, Silver Contacts, UL, CSA - BE-2RV5-A2 - Honeywell Sensing & IoT
Fort Mill, SC, United States
BE Series Standard Basic Switch, Single Pole Double Throw Circuitry, 25 A at 250 Vac, Simulated Roller Lever Actuator, 1,67 N [6 oz] Operating Foce, Screw Termination, Silver Contacts, UL, CSA
BE-2RV5-A2
BE Series Standard Basic Switch, Single Pole Double Throw Circuitry, 25 A at 250 Vac, Simulated Roller Lever Actuator, 1,67 N [6 oz] Operating Foce, Screw Termination, Silver Contacts, UL, CSA BE-2RV5-A2
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.

MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.

Supplier's Site Datasheet
Snap Action, Limit Switches - 480-6965-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-6965-ND
Snap Action, Limit Switches 480-6965-ND
SWITCH SNAP ACTION SPDT 25A 125V

SWITCH SNAP ACTION SPDT 25A 125V

Supplier's Site Datasheet
Basic / Snap Action Switches - BE-2RV5-A2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
BE-2RV5-A2
Basic / Snap Action Switches BE-2RV5-A2
Basic / Snap Action Switches LARGE BASICS

Basic / Snap Action Switches LARGE BASICS

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number BE-2RV5-A2 480-6965-ND BE-2RV5-A2
Product Name BE Series Standard Basic Switch, Single Pole Double Throw Circuitry, 25 A at 250 Vac, Simulated Roller Lever Actuator, 1,67 N [6 oz] Operating Foce, Screw Termination, Silver Contacts, UL, CSA Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Lever Style; Roller Style Pushbutton Style; Plunger
Base Material Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark RoHS RoHS
Operating Temp -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Sealed Subminiature Basic Switches - D2SW Series - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Actuator Style Lever Style; Pushbutton Style
Common Size Miniature
Base Material Metal
View Details
Snap Action Switches - K1003886 - TE Connectivity
Specs
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Cable Connection
View Details
MS Series - MSXL2000C - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Standards and Certifications RoHS
View Details