Panasonic Snap Action, Limit Switches AVL34053

Description
SWITCH SNAP ACTION SPDT 5A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-6131-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-6131-ND
Snap Action, Limit Switches 255-6131-ND
SWITCH SNAP ACTION SPDT 5A 125V

SWITCH SNAP ACTION SPDT 5A 125V

Buy Now Datasheet
Micro Switches - 6994598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
6994598
Micro Switches 6994598
Switch,pin plunger,1.47N,PCB tm,AgNi

Switch,pin plunger,1.47N,PCB tm,AgNi

Supplier's Site
Micro Switches - 1738443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
1738443
Micro Switches 1738443
Switch,pin plunger,1.47N,PCB tm,AgNi

Switch,pin plunger,1.47N,PCB tm,AgNi

Supplier's Site
Microswitch, Fs-T Type Long Life, Avl3 Series, Spdt, Pin Plunger, Through Hole, 5 A, 250 V Rohs Compliant Panasonic - 71Y8817 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Fs-T Type Long Life, Avl3 Series, Spdt, Pin Plunger, Through Hole, 5 A, 250 V Rohs Compliant Panasonic
71Y8817
Microswitch, Fs-T Type Long Life, Avl3 Series, Spdt, Pin Plunger, Through Hole, 5 A, 250 V Rohs Compliant Panasonic 71Y8817
Microswitch, FS-T Type Long Life, AVL3 Series, SPDT, Pin Plunger, Through Hole, 5 A, 250 V RoHS Compliant: Yes

Microswitch, FS-T Type Long Life, AVL3 Series, SPDT, Pin Plunger, Through Hole, 5 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AVL34053
Basic / Snap Action Switches AVL34053
Basic / Snap Action Switches

Basic / Snap Action Switches

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-6131-ND 6994598 71Y8817 AVL34053
Product Name Snap Action, Limit Switches Micro Switches Microswitch, Fs-T Type Long Life, Avl3 Series, Spdt, Pin Plunger, Through Hole, 5 A, 250 V Rohs Compliant Panasonic Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pin plunger Pushbutton Style; Plunger
Standards and Certifications RoHS RoHS RoHS RoHS
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1023364 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL30-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 4.62 oz (1.28 N)
View Details