C&K Components Snap Action, Limit Switches ADPDC2T04AC

Description
SWITCH SNAP ACTION DPDT 15A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION DPDT 15A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN1415-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN1415-ND
Snap Action, Limit Switches CKN1415-ND
SWITCH SNAP ACTION DPDT 15A 125V

SWITCH SNAP ACTION DPDT 15A 125V

Buy Now Datasheet
Microswitch, Dpdt, Lever, 15A, 250Vac; Microswitch Type C&k Components - 34AH5491 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Dpdt, Lever, 15A, 250Vac; Microswitch Type C&k Components
34AH5491
Microswitch, Dpdt, Lever, 15A, 250Vac; Microswitch Type C&k Components 34AH5491
MICROSWITCH, DPDT, LEVER, 15A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:A Series RoHS Compliant: Yes

MICROSWITCH, DPDT, LEVER, 15A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:A Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ADPDC2T04AC
Basic / Snap Action Switches ADPDC2T04AC
Basic / Snap Action Switches DPDT 15A .187" QC

Basic / Snap Action Switches DPDT 15A .187" QC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number CKN1415-ND 34AH5491 ADPDC2T04AC
Product Name Snap Action, Limit Switches Microswitch, Dpdt, Lever, 15A, 250Vac; Microswitch Type C&k Components Basic / Snap Action Switches
Actuator Style Lever Style Lever Style Lever
Operating Temp -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT)
Maximum Current 15 amps 15 amps 15 amps
Actuating Force 6 oz (1.67 N) 2.88 oz (0.8000 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1152168 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B03MLS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details