Panasonic Snap Action, Limit Switches AVM37159

Description
SWITCH SNAP ACTION SPDT 5A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - AVM37159-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
AVM37159-ND
Snap Action, Limit Switches AVM37159-ND
SWITCH SNAP ACTION SPDT 5A 125V

SWITCH SNAP ACTION SPDT 5A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AVM37159
Basic / Snap Action Switches AVM37159
Basic / Snap Action Switches SWITCH M3 HINGE SILV LEFT ANGLE

Basic / Snap Action Switches SWITCH M3 HINGE SILV LEFT ANGLE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number AVM37159-ND AVM37159
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style Lever
Standards and Certifications RoHS
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL003MP - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details