C&K Components Snap Action, Limit Switches ASKHC2T04AC

Description
SWITCH SNAP ACTION SPDT 15A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 15A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN1416-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN1416-ND
Snap Action, Limit Switches CKN1416-ND
SWITCH SNAP ACTION SPDT 15A 125V

SWITCH SNAP ACTION SPDT 15A 125V

Buy Now Datasheet
Microswitch, Spdt, 15A, 250Vac, Qc; Microswitch Type C&k Components - 34AH5778 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 15A, 250Vac, Qc; Microswitch Type C&k Components
34AH5778
Microswitch, Spdt, 15A, 250Vac, Qc; Microswitch Type C&k Components 34AH5778
MICROSWITCH, SPDT, 15A, 250VAC, QC; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:A Series RoHS Compliant: Yes

MICROSWITCH, SPDT, 15A, 250VAC, QC; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:A Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ASKHC2T04AC
Basic / Snap Action Switches ASKHC2T04AC
Basic / Snap Action Switches SPDT 15A .250" QC

Basic / Snap Action Switches SPDT 15A .250" QC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number CKN1416-ND 34AH5778 ASKHC2T04AC
Product Name Snap Action, Limit Switches Microswitch, Spdt, 15A, 250Vac, Qc; Microswitch Type C&k Components Basic / Snap Action Switches
Actuator Style Lever Style Lever
Operating Temp -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 15 amps 15 amps 15 amps
Actuating Force 3.99 oz (1.11 N) 20.14 oz (5.6 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - SW1151-ND - DigiKey
Specs
Actuator Style Lever Style
Features Dustproof
Standards and Certifications RoHS
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Snap Action Switches - 2351444-3 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers