Panasonic Snap Action, Limit Switches AH166261-A

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-4108-5-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-4108-5-ND
Snap Action, Limit Switches 255-4108-5-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Microswitch, High Precision, Ah1 Series, Spdt, Hinge Lever, Solder, 100 Ma, 125 V Rohs Compliant Panasonic - 71Y8737 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, High Precision, Ah1 Series, Spdt, Hinge Lever, Solder, 100 Ma, 125 V Rohs Compliant Panasonic
71Y8737
Microswitch, High Precision, Ah1 Series, Spdt, Hinge Lever, Solder, 100 Ma, 125 V Rohs Compliant Panasonic 71Y8737
Microswitch, High Precision, AH1 Series, SPDT, Hinge Lever, Solder, 100 mA, 125 V RoHS Compliant: Yes

Microswitch, High Precision, AH1 Series, SPDT, Hinge Lever, Solder, 100 mA, 125 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 255-4108-5-ND 71Y8737
Product Name Snap Action, Limit Switches Microswitch, High Precision, Ah1 Series, Spdt, Hinge Lever, Solder, 100 Ma, 125 V Rohs Compliant Panasonic
Actuator Style Lever Style Lever Style
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps
Actuating Force 1.76 oz (0.4904 N)
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR002M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 2496833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details