C&K Components Snap Action, Limit Switches ASKHF3BB4AY

Description
SWITCH SNAP ACT SPST-NO 25A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NO 25A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - ASKHF3BB4AY-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
ASKHF3BB4AY-ND
Snap Action, Limit Switches ASKHF3BB4AY-ND
SWITCH SNAP ACT SPST-NO 25A 125V

SWITCH SNAP ACT SPST-NO 25A 125V

Buy Now Datasheet
Snap C&k Components - 34AH5786 - Newark, An Avnet Company
Chicago, IL, United States
Snap C&k Components
34AH5786
Snap C&k Components 34AH5786
SNAP

SNAP

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ASKHF3BB4AY
Basic / Snap Action Switches ASKHF3BB4AY
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number ASKHF3BB4AY-ND 34AH5786 ASKHF3BB4AY
Product Name Snap Action, Limit Switches Snap C&k Components Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Operating Temp -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Maximum Current 2 to 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 7972555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 3.53 oz (0.9808 N)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details