SWITCH SNAP ACT DPST-NO 10A 125V
Microswitch, Door Interlock, AV1 Series, DPST-NO, Button, Quick Connect, 10.1 A, 250 V RoHS Compliant: Yes
Basic / Snap Action Switches 2 FormA, 10.1A, QC
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 255-4185-ND | 71Y8838 | AV13653F |
| Product Name | Snap Action, Limit Switches | Microswitch, Door Interlock, Av1 Series, Dpst-No, Button, Quick Connect, 10.1 A, 250 V Rohs Compliant Panasonic | Basic / Snap Action Switches |
| Actuator Style | Round (Pin Plunger) | ||
| Standards and Certifications | RoHS | RoHS | |
| Operating Temp | -13 to 185 F (-25 to 85 C) | ||
| Pole and Throw Specifications | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST) | |
| Configuration | Normally Open (NO) | Normally Open (NO) |