Panasonic Snap Action, Limit Switches ASQM17420

Description
SWITCH SNAP ACT SPST-NC 50MA 16V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NC 50MA 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-5116-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-5116-ND
Snap Action, Limit Switches 255-5116-ND
SWITCH SNAP ACT SPST-NC 50MA 16V

SWITCH SNAP ACT SPST-NC 50MA 16V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ASQM17420
Basic / Snap Action Switches ASQM17420
Basic / Snap Action Switches 1-50mA 5-16VDC Sldr Term Left 2Boss

Basic / Snap Action Switches 1-50mA 5-16VDC Sldr Term Left 2Boss

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 255-5116-ND ASQM17420
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Features Dustproof
Standards and Certifications RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2496837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pushbutton Style; Push Button
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Snap Action, Limit Switches - D2FW-G272M-ND - DigiKey
Specs
Actuator Style Lever Style
Features Dustproof
Standards and Certifications RoHS
View Details