Panasonic Snap Action, Limit Switches ABV1625513R

Description
SWITCH SNAP ACT SPST-NC 3A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NC 3A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - ABV1625513R-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
ABV1625513R-ND
Snap Action, Limit Switches ABV1625513R-ND
SWITCH SNAP ACT SPST-NC 3A 250V

SWITCH SNAP ACT SPST-NC 3A 250V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number ABV1625513R-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style; Roller Style
Features Dustproof
Standards and Certifications RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short roller lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER003FR - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
Snap Action Switches - 2435260-9 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details