Panasonic Snap Action, Limit Switches AH1684619-A

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-4103-5-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-4103-5-ND
Snap Action, Limit Switches 255-4103-5-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Switch, Snap Action Basic, Spdt, 1A, 125Vac, 30Vdc; Microswitch Type Panasonic - 11N0472 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Snap Action Basic, Spdt, 1A, 125Vac, 30Vdc; Microswitch Type Panasonic
11N0472
Switch, Snap Action Basic, Spdt, 1A, 125Vac, 30Vdc; Microswitch Type Panasonic 11N0472
SWITCH, SNAP ACTION BASIC, SPDT, 1A, 125VAC, 30VDC; Microswitch Type:Ultra Miniature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:1A; Product Range:- RoHS Compliant: Yes

SWITCH, SNAP ACTION BASIC, SPDT, 1A, 125VAC, 30VDC; Microswitch Type:Ultra Miniature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:1A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 255-4103-5-ND 11N0472
Product Name Snap Action, Limit Switches Switch, Snap Action Basic, Spdt, 1A, 125Vac, 30Vdc; Microswitch Type Panasonic
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS RoHS
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
C4V Miniature Power Switch - C4V-821A - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Double Pole, Single Throw (DPST); DPST-NO
View Details
Micro Switches - 2496831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details