C&K Components Snap Action, Limit Switches ASKHF3B14AY

Description
SWITCH SNAP ACT SPST-NO 25A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NO 25A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN9829-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN9829-ND
Snap Action, Limit Switches CKN9829-ND
SWITCH SNAP ACT SPST-NO 25A 125V

SWITCH SNAP ACT SPST-NO 25A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ASKHF3B14AY
Basic / Snap Action Switches ASKHF3B14AY
Basic / Snap Action Switches Switch Snap-Acting Sp Blk Button

Basic / Snap Action Switches Switch Snap-Acting Sp Blk Button

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number CKN9829-ND ASKHF3B14AY
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Button
Operating Temp -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Maximum Current 2 to 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 7972508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Configuration Normally Open (NO); Normally Closed (NC)
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B02ML - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
View Details