C&K Components Snap Action, Limit Switches ASKHF3P04AC

Description
SWITCH SNAP ACTION SPDT 25A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 25A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN11185-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN11185-ND
Snap Action, Limit Switches CKN11185-ND
SWITCH SNAP ACTION SPDT 25A 125V

SWITCH SNAP ACTION SPDT 25A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ASKHF3P04AC
Basic / Snap Action Switches ASKHF3P04AC
Basic / Snap Action Switches 25A 250VAC 24VDC SPDT NO/NC QC

Basic / Snap Action Switches 25A 250VAC 24VDC SPDT NO/NC QC

Buy Now Datasheet
Snap C&k Components - 34AH5795 - Newark, An Avnet Company
Chicago, IL, United States
Snap C&k Components
34AH5795
Snap C&k Components 34AH5795
SNAP

SNAP

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number CKN11185-ND ASKHF3P04AC 34AH5795
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Snap C&k Components
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Operating Temp -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 2 to 25 amps 25 amps
Actuating Force 20 oz (5.56 N) 20 oz (5.56 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long roller lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-01FL-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers