Panasonic Snap Action, Limit Switches ABV1212619

Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-2040-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-2040-ND
Snap Action, Limit Switches 255-2040-ND
SWITCH SNAP ACTION SPDT 3A 250V

SWITCH SNAP ACTION SPDT 3A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ABV1212619
Basic / Snap Action Switches ABV1212619
Basic / Snap Action Switches SPDT Hinge LVR QC Turquoise

Basic / Snap Action Switches SPDT Hinge LVR QC Turquoise

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 255-2040-ND ABV1212619
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style Lever
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps
Actuating Force 6.35 oz (1.77 N) 10.43 oz (2.9 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1-2439028-8 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-01FL3-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers