KSSG3-16J17 is a module 3, 16-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, featuring a 17 mm bore, a 5 × 2.3 mm keyway, an M4 set screw, and a face width of 30 mm. The gear has a pitch diameter of 48 mm, outside diameter of 54 mm, hub width of 20 mm, and total length of 50 mm. It has a backlash of 0.10-0.20 mm and an allowable torque of 10 N·m (0.75 kgf·m). Precision conforms to JIS grade S1, equivalent to JIS B1702-1:1998 N7. Secondary operations on tooth areas are prohibited due to induction hardening.
Module 3, 16 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-16J17 | KSSG3-16J17 |
| Product Name | Metal Spur Gears (metric) | Module 3, 16 Tooth Ground Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |