QTC METRIC GEARS Metal Spur Gears (metric) KSSG3-80J45

Description
Module 3, 80 Tooth Ground Steel Spur Gear with 45mm Finished Bore
Request a Quote
Description
Module 3, 80 Tooth Ground Steel Spur Gear with 45mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG3-80J45 is a module 3, 80-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces hardened to 50-60 HRC, featuring a 45 mm bore and a 14 mm × 3.8 mm keyway. It has a pitch diameter of 240 mm, outside diameter of 246 mm, face width of 30 mm, hub width of 20 mm, and total length of 50 mm. The gear meets JIS grade N7 precision (JIS B1702-1:1998) and has a theoretical backlash of 0.14-0.24 mm. Allowable torque is 11.2 N·m. Set screw is included. Secondary operations on tooth areas are prohibited due to induction hardening, and the product is subject to JIS B1301 keyway standards with Js9 tolerance.

Datasheet Summary
Powered by GS/AI

KSSG3-80J45 is a module 3, 80-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces hardened to 50-60 HRC, featuring a 45 mm bore and a 14 mm × 3.8 mm keyway. It has a pitch diameter of 240 mm, outside diameter of 246 mm, face width of 30 mm, hub width of 20 mm, and total length of 50 mm. The gear meets JIS grade N7 precision (JIS B1702-1:1998) and has a theoretical backlash of 0.14-0.24 mm. Allowable torque is 11.2 N·m. Set screw is included. Secondary operations on tooth areas are prohibited due to induction hardening, and the product is subject to JIS B1301 keyway standards with Js9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG3-80J45 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG3-80J45
Metal Spur Gears (metric) KSSG3-80J45
Module 3, 80 Tooth Ground Steel Spur Gear with 45mm Finished Bore

Module 3, 80 Tooth Ground Steel Spur Gear with 45mm Finished Bore

Supplier's Site Datasheet
Module 3, 80 Tooth Ground Steel Spur Gear with 45mm Finished Bore - KSSG3-80J45 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 80 Tooth Ground Steel Spur Gear with 45mm Finished Bore
KSSG3-80J45
Module 3, 80 Tooth Ground Steel Spur Gear with 45mm Finished Bore KSSG3-80J45
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG3-80J45 KSSG3-80J45
Product Name Metal Spur Gears (metric) Module 3, 80 Tooth Ground Steel Spur Gear with 45mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 80 80
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Module 0.4, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY04B150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details