Module 3 ground spur gear with 35 teeth, 35 mm bore diameter, 70 mm pitch diameter, 84 mm outside diameter, 30 mm face width, 20 mm hub width, 50 mm total length, 10 x 3.3 mm keyway, and induction-hardened S45C steel teeth with 50-60 HRC hardness, conforming to JIS grade N7 (JIS B1702-1: 1998) precision. Set screw included for tapped hole. Backlash specified as 0.12-0.22 mm. Allowable torque rated at 1.09 kgf·m. Designed for use without secondary operations on tooth surfaces due to induction hardening.
Module 3, 28 Tooth Ground Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-28J35 | KSSG3-28J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 28 Tooth Ground Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |