KSSY1-120 is a steel thin face spur gear with module 1, 120 teeth, and a bore diameter of 120 mm, designed for precision gearing applications. It has a 20° pressure angle, standard full-depth teeth, and is made from S45C steel with a tooth hardness of less than 194HB. The gear is 14 mm wide and 6 mm thick, with a keyway sized for JIS B1702-1:1998, JIS Bs 9 tolerances. Its allowable torque is 32.1 N·m (3.27 kgf·m), and theoretical backlash ranges from 0.08 to 0.18 mm. The product adheres to JIS grade N8 precision standards. Caution is advised against secondary operations that reduce tooth width due to inherent thinness and risk of deflection.
Module 1, 120 Tooth Mild Steel Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-120 | KSSY1-120 |
| Product Name | Metal Spur Gears (metric) | Module 1, 120 Tooth Mild Steel Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 120 | 120 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |