Module 3, 23-tooth ground spur gear with a 20mm bore, 6mm wide by 2.8mm deep keyway, and a set screw. Precision grade S1 equivalent to JIS B1702-1:1998 Grade N7. Material is S45C with induction-hardened tooth surfaces (50-60 HRC). Face width is 30mm, hub width is 20mm, total length is 50mm, pitch diameter is 69mm, outside diameter is 75mm. Backlash is 0.12-0.22mm. No secondary operations permitted on tooth areas due to induction hardening.
Module 3, 23 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-23J20 | KSSG3-23J20 |
| Product Name | Metal Spur Gears (metric) | Module 3, 23 Tooth Ground Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 23 | 23 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |