QTC METRIC GEARS Metal Spur Gears (metric) KSSY1-32A

Description
Module 1, 32 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Request a Quote Datasheet
Description
Module 1, 32 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSY1-32A - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSY1-32A
Metal Spur Gears (metric) KSSY1-32A
Module 1, 32 Tooth Mild Steel Thin Face Spur Gear with Set Screw

Module 1, 32 Tooth Mild Steel Thin Face Spur Gear with Set Screw

Supplier's Site Datasheet
Module 1, 32 Tooth Mild Steel Thin Face Spur Gear with Set Screw - KSSY1-32A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 32 Tooth Mild Steel Thin Face Spur Gear with Set Screw
KSSY1-32A
Module 1, 32 Tooth Mild Steel Thin Face Spur Gear with Set Screw KSSY1-32A
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSY1-32A KSSY1-32A
Product Name Metal Spur Gears (metric) Module 1, 32 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 32 32
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Worm & Pinion Gears - 5216834 - RS Components, Ltd.
Specs
Gear Type Pinion
Number of Teeth 20
Design Metric
View Details
Module 0.8, 64 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08064 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details