KSSG3-15 is a module 3, 15-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces, 50~60HRC hardness, and 20° pressure angle. It has a plain bore, standard full-depth teeth, and is available in variants with 16 or 17 teeth, each featuring a keyway of 5 mm width by 2.3 mm depth and an M4 set screw. The allowable torque ranges from 0.44 to 0.46 N·m, with a backlash of 0.10~0.20 mm. The gear is manufactured to JIS grade N7 precision (JIS B1702-1:1998). The total length is 50 mm, face width 30 mm, and pitch diameter 45 mm. No secondary operations are permitted on the tooth area due to induction hardening.
Module 3, 15 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-15 | KSSG3-15 |
| Product Name | Metal Spur Gears (metric) | Module 3, 15 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |