Steel thin face spur gear with module 1, 100 teeth, and a bore diameter of 50 mm. Made of S45C steel with standard full-depth teeth and a 20° pressure angle. Precision grade JIS N8 per JIS B1702-1:1998. Dimensions include tooth width of 8 mm, overall width of 50 mm, and keyway dimensions according to JIS B1702 standards. Allowable torque is 5.98 N·m (2.67 kgf·m), with backlash ranging from 0.08 to 0.18 mm. Weight is 0.48 kg. Includes no set screw or keyway as standard; optional S1K variant features a keyway and set screw.
Module 1, 100 Tooth Mild Steel Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-100 | KSSY1-100 |
| Product Name | Metal Spur Gears (metric) | Module 1, 100 Tooth Mild Steel Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |