KSSY1-90A is a steel thin face spur gear with a module of 1, 90 teeth, and a set screw bore. It has a bore diameter of 35 mm, a keyway size of 4 x 1.8 mm, and an M4 set screw. The gear is made of S45C steel with a tooth hardness less than 194 HB and a pressure angle of 20°. Precision is rated at JIS grade N8 (JIS B1702-1:1998). The allowable torque is 24.7 N·m (2.52 kgf·m), and backlash is specified at 0.08 to 0.18 mm. Weight is 0.35 kg.
Module 1, 90 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-90A | KSSY1-90A |
| Product Name | Metal Spur Gears (metric) | Module 1, 90 Tooth Mild Steel Thin Face Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |