KSUS1-25J8 is a stainless steel spur gear with module 1, 25 teeth, and an 8mm finished bore. It is made of SUS303, has a 20° pressure angle, and meets JIS grade N8 precision standards. The gear has a total length of 20 mm, a keyway of 8 mm width × 4 mm depth, and a backlash of 0.08-0.18 mm. Allowable torque is 3.65 N·m (0.37 kgf·m). The set screw is compatible with S1T shape for light load applications.
Module 1, 25 Tooth Stainless Steel Spur Gear with 8mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-25J8 | KSUS1-25J8 |
| Product Name | Metal Spur Gears (metric) | Module 1, 25 Tooth Stainless Steel Spur Gear with 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |