The KSSG4-24R32 is a ground spur gear with a module of 4, 24 teeth, and an S45C carbon steel body, induction hardened to 50-60 HRC with black oxide surface treatment except on gear teeth. It has a bore diameter of 25 mm, hub width of 40 mm, outside diameter of 104 mm, and face width of 40 mm. The gear is designed for flange mounting with a 60 mm pitch circle diameter and uses four M8×40 hexagon socket head cap screws. It has an allowable torque of 368 N·m for bending strength and 194 N·m for surface durability, with a backlash range of 0.14-0.24 mm and a weight of 2.55 kg. It is compatible with Harmonic Drive Systems HPG, Nidec Shimpo VRG, and Sumitomo IB speed reducer series.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KSSG4-24R32 |
| Product Name | Module 4, 24 Tooth Heat-Treated S45C Carbon Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 24 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |