QTC METRIC GEARS Metal Spur Gears (metric) KSSG3-34J40

Description
Module 3, 34 Tooth Ground Steel Spur Gear with 40mm Finished Bore
Request a Quote
Description
Module 3, 34 Tooth Ground Steel Spur Gear with 40mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG3-34J40 is a module 3, 40-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces ranging from 50 to 60 HRC, featuring a 12 mm wide by 3.3 mm deep keyway per JIS B1301 Js9 tolerance. It has a bore diameter of 34 mm, pitch diameter of 102 mm, outside diameter of 108 mm, face width of 30 mm, hub width of 20 mm, and total length of 50 mm. The gear meets JIS Grade N7 precision (JIS B1702-1:1998) and has a theoretical normal backlash of 0.14 to 0.24 mm. A set screw is included, with an allowable torque of 10 N·m. Secondary operations on the tooth area are not permitted due to induction hardening.

Datasheet Summary
Powered by GS/AI

KSSG3-34J40 is a module 3, 40-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces ranging from 50 to 60 HRC, featuring a 12 mm wide by 3.3 mm deep keyway per JIS B1301 Js9 tolerance. It has a bore diameter of 34 mm, pitch diameter of 102 mm, outside diameter of 108 mm, face width of 30 mm, hub width of 20 mm, and total length of 50 mm. The gear meets JIS Grade N7 precision (JIS B1702-1:1998) and has a theoretical normal backlash of 0.14 to 0.24 mm. A set screw is included, with an allowable torque of 10 N·m. Secondary operations on the tooth area are not permitted due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG3-34J40 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG3-34J40
Metal Spur Gears (metric) KSSG3-34J40
Module 3, 34 Tooth Ground Steel Spur Gear with 40mm Finished Bore

Module 3, 34 Tooth Ground Steel Spur Gear with 40mm Finished Bore

Supplier's Site Datasheet
Module 3, 34 Tooth Ground Steel Spur Gear with 40mm Finished Bore - KSSG3-34J40 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 34 Tooth Ground Steel Spur Gear with 40mm Finished Bore
KSSG3-34J40
Module 3, 34 Tooth Ground Steel Spur Gear with 40mm Finished Bore KSSG3-34J40
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG3-34J40 KSSG3-34J40
Product Name Metal Spur Gears (metric) Module 3, 34 Tooth Ground Steel Spur Gear with 40mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 34 34
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 108 Tooth Brass Spur Gear - A 1B 2MY03108 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 108
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details