KSSR2-200 is a metric spur ring gear with module 2, 200 teeth, and a bore pitch diameter of 400 mm, an outside diameter of 404 mm, and a face width of 20 mm. It is made of S45C steel with a tooth hardness of less than 194 HB, features a 20° pressure angle and standard full-depth teeth, and meets JIS grade 5 (JIS B1702: 1976) precision. The allowable torque is 630 N·m (84.2 kgf·m), with a backlash range of 0.20 to 0.41 mm and a weight of 4.28 kg.
Module 2, 200 Tooth Mild Steel Spur Ring Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSR2-200 | KSSR2-200 |
| Product Name | Metal Spur Gears (metric) | Module 2, 200 Tooth Mild Steel Spur Ring Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 200 | 200 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |