QTC METRIC GEARS Metal Spur Gears (metric) KSSG2-75J32

Description
Module 2, 75 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Request a Quote
Description
Module 2, 75 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG2-75J32 is a module 2, 32-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces hardened to 50~60 HRC, featuring a finished bore of 32 mm, an 8 mm wide by 3.3 mm deep keyway, and an M8 set screw. The gear has a pitch diameter of 64 mm, outside diameter of 154 mm, face width of 20 mm, and total length of 194 mm. Backlash is 0.14~0.24 mm, and allowable torque is 3.01 N·m. It meets JIS grade N7 (JIS B1702-1: 1998) precision standard. Secondary operations on the tooth area are prohibited due to induction hardening.

Datasheet Summary
Powered by GS/AI

KSSG2-75J32 is a module 2, 32-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces hardened to 50~60 HRC, featuring a finished bore of 32 mm, an 8 mm wide by 3.3 mm deep keyway, and an M8 set screw. The gear has a pitch diameter of 64 mm, outside diameter of 154 mm, face width of 20 mm, and total length of 194 mm. Backlash is 0.14~0.24 mm, and allowable torque is 3.01 N·m. It meets JIS grade N7 (JIS B1702-1: 1998) precision standard. Secondary operations on the tooth area are prohibited due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2-75J32 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2-75J32
Metal Spur Gears (metric) KSSG2-75J32
Module 2, 75 Tooth Ground Steel Spur Gear with 32mm Finished Bore

Module 2, 75 Tooth Ground Steel Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 2, 75 Tooth Ground Steel Spur Gear with 32mm Finished Bore - KSSG2-75J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 75 Tooth Ground Steel Spur Gear with 32mm Finished Bore
KSSG2-75J32
Module 2, 75 Tooth Ground Steel Spur Gear with 32mm Finished Bore KSSG2-75J32
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2-75J32 KSSG2-75J32
Product Name Metal Spur Gears (metric) Module 2, 75 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 75 75
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 50 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details
Idler -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Spur Gears - 1827813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 26
Design Metric
View Details