Module 1 stainless steel spur gear with 120 teeth, 25 mm finished bore, 60 mm hub diameter, 120 mm pitch diameter, 122 mm outside diameter, 10 mm face width, and 10 mm hub width, featuring a keyway sized 8 mm wide by 3.3 mm deep per JIS B1301. Precision conforms to JIS grade N8 (JIS B1702-1:1998). Material is SUS303 with no heat treatment. Weight is 1.01 kg. Set screw included.
Module 1, 120 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-120J25 | KSUS1-120J25 |
| Product Name | Metal Spur Gears (metric) | Module 1, 120 Tooth Stainless Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 120 | 120 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |