KSSY1-60A is a steel thin face spur gear with a module of 1, 60 teeth, and a bore fitted with a set screw for attachment. It has a 4 mm diameter keyway and an M4 set screw. The gear is made of S45C steel with a tooth hardness of less than 194 HB, has a 20° pressure angle, and follows JIS grade N8 precision (JIS B1702-1:1998). The allowable torque is 2.04 N·m (1.48 kgf·m), and backlash is specified as 0.08-0.18 mm. The gear has a width of 8 mm, an outside diameter of 62 mm, and weighs 0.14 kg.
Module 1, 60 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-60A | KSSY1-60A |
| Product Name | Metal Spur Gears (metric) | Module 1, 60 Tooth Mild Steel Thin Face Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |