Module 2, 90-tooth ground spur gear with 40mm bored hub, 12 x 3.3 mm keyway, M8 set screw, and 4.25 N·m allowable torque, made from S45C steel with induction-hardened teeth (50-60 HRC), conforming to JIS grade N7 precision. Total length is 222 mm, face width 20 mm, and backlash is 0.14-0.24 mm. Designed for direct mounting with set screw and keyway per JIS B1301 Js9 tolerance.
Module 2, 90 Tooth Ground Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-90J40 | KSSG2-90J40 |
| Product Name | Metal Spur Gears (metric) | Module 2, 90 Tooth Ground Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |