Module 3 ground spur gear with 50 teeth and a 45 mm bore, made of S45C steel with induction-hardened tooth surfaces at 50~60 HRC, JIS grade N7 precision, 20° pressure angle, standard full-depth teeth, and a keyway of 14 mm width by 3.8 mm depth. The allowable torque is 4.39 N·m (0.45 kgf·m) with a backlash of 0.14~0.24 mm. Includes a set screw, and is compatible with JIS B1301 keyway standards. Secondary operations on the tooth area are prohibited due to induction hardening.
Module 3, 50 Tooth Ground Steel Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-50J45 | KSSG3-50J45 |
| Product Name | Metal Spur Gears (metric) | Module 3, 50 Tooth Ground Steel Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |