KSSG3-44 is a ground spur gear with module 3, 44 teeth, and a pressure angle of 20°, made from S45C steel with induction-hardened tooth surfaces rated at 50-60 HRC. It has a bore hub diameter of 80 mm, pitch diameter of 132 mm, outside diameter of 138 mm, face width of 30 mm, hub width of 20 mm, and total length of 50 mm. The gear meets JIS Grade N7 precision (JIS B1702-1:1998) and features a keyway conforming to JIS B1301, Js9 tolerance. The standard backlash for this gear is 0.14-0.24 mm. It is not available as a standard product and requires a lead time of up to five working days with a maximum order quantity of 20 units per request. An M8 set screw is included with the gear.
Module 3, 44 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-44 | KSSG3-44 |
| Product Name | Metal Spur Gears (metric) | Module 3, 44 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |