KSSG3-38J40 is a module 3, 40-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces at 50~60 HRC, conforming to JIS grade N7 (JIS B1702-1: 1998). It has a 40 mm bore diameter, 80 mm pitch diameter, 114 mm outside diameter, 30 mm face width, 20 mm hub width, and 50 mm total length, with a keyway sized 12 x 3.3 mm and an M8 set screw. Backlash is specified as 0.14~0.24 mm. The gear is designed for use without secondary operations on tooth areas due to induction hardening.
Module 3, 38 Tooth Ground Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-38J40 | KSSG3-38J40 |
| Product Name | Metal Spur Gears (metric) | Module 3, 38 Tooth Ground Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 38 | 38 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |