KSSG3-48J32 is a ground spur gear with module 3, 48 teeth, and a 32 mm finished bore. It has a pitch diameter of 144 mm, outside diameter of 150 mm, face width of 30 mm, hub width of 20 mm, and total length of 50 mm. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and meets JIS grade N7 precision (JIS B1702-1:1998). It features a keyway sized 10 mm wide by 3.3 mm deep per JIS B1301, and a tapped hole for an M8 set screw. Backlash is specified as 0.14-0.24 mm. Secondary operations on tooth areas are prohibited due to induction hardening. Weight is 4.38 kg.
Module 3, 48 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-48J32 | KSSG3-48J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 48 Tooth Ground Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |