QTC METRIC GEARS Metal Spur Gears (metric) KSSY1-20B

Description
Module 1, 20 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Request a Quote
Description
Module 1, 20 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSY1-20B is a 20-tooth mild steel thin face spur gear designed for precision applications. It features a module of 1 and a pressure angle of 20 degrees, adhering to JIS grade N8 standards. The gear is made from S45C material, with a tooth hardness of less than 194HB, and is treated with a black oxide coating for enhanced durability. It includes a set screw for secure mounting. The gear's dimensions include a bore diameter of 6.68 mm, an outside diameter of 22 mm, and a face width of 10 mm. This product is suitable for applications requiring reliable gear performance in compact spaces.

Datasheet Summary
Powered by GS/AI

The KSSY1-20B is a 20-tooth mild steel thin face spur gear designed for precision applications. It features a module of 1 and a pressure angle of 20 degrees, adhering to JIS grade N8 standards. The gear is made from S45C material, with a tooth hardness of less than 194HB, and is treated with a black oxide coating for enhanced durability. It includes a set screw for secure mounting. The gear's dimensions include a bore diameter of 6.68 mm, an outside diameter of 22 mm, and a face width of 10 mm. This product is suitable for applications requiring reliable gear performance in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSY1-20B - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSY1-20B
Metal Spur Gears (metric) KSSY1-20B
Module 1, 20 Tooth Mild Steel Thin Face Spur Gear with Set Screw

Module 1, 20 Tooth Mild Steel Thin Face Spur Gear with Set Screw

Supplier's Site Datasheet
Module 1, 20 Tooth Mild Steel Thin Face Spur Gear with Set Screw - KSSY1-20B - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 20 Tooth Mild Steel Thin Face Spur Gear with Set Screw
KSSY1-20B
Module 1, 20 Tooth Mild Steel Thin Face Spur Gear with Set Screw KSSY1-20B
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSY1-20B KSSY1-20B
Product Name Metal Spur Gears (metric) Module 1, 20 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5216389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 80
Design Metric
View Details
KHK KSSCP5-25HJ14, CP5, Module 25 Tooth, CP Alloy Steel Spur Gears - ksscp5-25hj14 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 25
Design Metric
View Details
Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details