KSSG6-30 is a module 6, 30-tooth ground spur gear with a 30 mm bore hub, 150 mm pitch diameter, 180 mm outside diameter, 60 mm face width, 28 mm hub width, and 88 mm total length. It is made of S45C steel with induction-hardened tooth surfaces at 50~60 HRC, and meets JIS grade N7 precision (JIS B1702-1:1998). The gear has a 20° pressure angle, standard full-depth teeth, and a backlash of 0.18~0.30 mm. It is rated for a bending strength of 1560 N·m and surface durability of 1020 N·m, with a weight of 15.4 kg. Secondary operations on tooth areas are not permitted due to induction hardening.
Module 6, 30 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG6-30 | KSSG6-30 |
| Product Name | Metal Spur Gears (metric) | Module 6, 30 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |