Module 3, 19-tooth ground spur gear with 17 mm bore, 40 mm face width, 57 mm pitch diameter, and 63 mm outside diameter, featuring a 6 x 2.8 mm keyway and M5 set screw. Allowable torque is 76.4 N·m (7.8 kgf·m), with backlash ranging from 0.12 to 0.22 mm. Made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC. Precision grade S1, equivalent to JIS B1702-1:1998 N7. Total length is 50 mm.
Module 3, 19 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-19J17 | KSSG3-19J17 |
| Product Name | Metal Spur Gears (metric) | Module 3, 19 Tooth Ground Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 19 | 19 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |