KSSG3-24J30 is a ground spur gear with module 3, 24 teeth, and a 30 mm bore, designed for use in precision applications. The gear is made of S45C steel with induction-hardened tooth surfaces, achieving 50~60 HRC hardness. It conforms to JIS grade N7 precision (JIS B1702-1: 1998) and features a standard full-depth tooth form with a 20° pressure angle. The keyway is 8 mm wide by 3.3 mm deep, per JIS B1301 Js9 tolerance. Backlash is specified as 0.12~0.22 mm. The gear weighs 0.87 kg and has a total length of 50 mm, with a face width of 30 mm and hub width of 20 mm. Secondary operations on the tooth area are prohibited due to induction hardening. A set screw is included for set screw mounting.
Module 3, 24 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-24J30 | KSSG3-24J30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 24 Tooth Ground Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |