KSSG3-34R32 is a hardened ground spur gear with a module of 3, 34 teeth, and a bore diameter of 32 mm. It is made of S45C carbon steel with induction-hardened teeth at 50 to 60 HRC and a black oxide surface treatment excluding the tooth surfaces. The gear has a pitch diameter of 102 mm, outside diameter of 108 mm, face width of 25 mm, and hub width of 18 mm. It includes four M8×35 hexagon socket head cap screws for mounting and has a backlash of 0.14 to 0.24 mm. The gear meets JIS grade N7 accuracy per JIS B1702-1:1998 and is designed as a flange-mounted type compatible with HPG, VRG, and IB speed reducers.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KSSG3-34R32 |
| Product Name | Module 3, 34 Tooth Heat-Treated S45C Carbon Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 34 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |