KSUS1-32J8 is a stainless steel spur gear with a module of 1, 32 teeth, and an 8mm finished bore. It has a JIS grade N8 precision rating, a 20° pressure angle, and is made from SUS303. The gear has a backlash of 0.08~0.18 mm, a maximum allowable torque of 6.11 N·m (0.64 kgf·m), and weighs 0.095 kg. The total length is 20 mm, and the keyway is 4 mm wide by 1.8 mm deep, conforming to JIS B1301 standards with Js9 tolerance. The gear uses an S1T-type set screw for shaft mounting, recommended for light load applications only.
Module 1, 32 Tooth Stainless Steel Spur Gear with 8mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-32J8 | KSUS1-32J8 |
| Product Name | Metal Spur Gears (metric) | Module 1, 32 Tooth Stainless Steel Spur Gear with 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |