KSSY1-95 is a module 1, 95-tooth steel thin face spur gear made of S45C material with a standard full-depth tooth profile and 20° pressure angle. It has a pitch diameter of 95 mm, outer diameter of 97 mm, face width of 6 mm, and keyway dimensions of 8 mm width by 14 mm depth. The gear has a bore of 40 mm, weighs 0.40 kg, and exhibits a theoretical backlash of 0.08-0.18 mm. Precision is specified as JIS grade N8 (JIS B1702-1: 1998). Allowable torque is 5.37 N·m (2.52 kgf·m). No set screw or keyway is included, as indicated by the absence of S1K designation.
Module 1, 95 Tooth Mild Steel Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-95 | KSSY1-95 |
| Product Name | Metal Spur Gears (metric) | Module 1, 95 Tooth Mild Steel Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |