Module 3, 27-tooth ground spur gear with 32 mm bore, 10 x 3.3 mm keyway, and 120 mm outside diameter. Made of S45C steel with induction-hardened tooth surfaces (50~60 HRC), JIS grade N7 precision, 20° pressure angle, full-depth teeth, and allowable torque of 1.40 N·m. Total length is 50 mm, hub width 20 mm, face width 30 mm. Keyway conforms to JIS B1301, Js 9 tolerance. Tooth areas are not subject to secondary operations due to induction hardening.
Module 3, 27 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-27J32 | KSSG3-27J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 27 Tooth Ground Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 27 | 27 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |