KSSY1-30B is a module 1, 30-tooth steel thin face spur gear with a keyway bore of 10 mm and a M4 set screw, made from S45C steel with a tooth hardness of less than 194 HB. It has a face width of 6 mm, an outer diameter of 32 mm, and a total width of 14 mm. The gear has a 20° pressure angle and standard full-depth teeth with a theoretical backlash of 0.060 mm in normal mesh. The allowable torque is 0.057 kgf·m , and the weight is 0.066 kg. Secondary operations that narrow the tooth width are discouraged due to thinness and risk of deflection.
Module 1, 30 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-30B | KSSY1-30B |
| Product Name | Metal Spur Gears (metric) | Module 1, 30 Tooth Mild Steel Thin Face Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |