KSSY1-80A is a steel thin face spur gear with a module of 1, 80 teeth, and a keyway according to JIS B1702-1: 1998, featuring a set screw for shaft retention. The gear is made of S45C steel with a tooth hardness of less than 194HB, has a 20° pressure angle, and standard full-depth teeth. It has a bore diameter of 35 mm, an overall width of 8 mm, and a keyway size of 4 mm width by 1.8 mm depth. The allowable torque is 3.74 N·m (0.38 kgf·m), with a backlash range of 0.08 to 0.18 mm and a weight of 0.31 kg. The gear's precision meets JIS grade N8. A set screw accessory is included.
Module 1, 80 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-80A | KSSY1-80A |
| Product Name | Metal Spur Gears (metric) | Module 1, 80 Tooth Mild Steel Thin Face Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |